Vishay Precision Group Res Wirewound 560m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR5600JE7014

Description
Res Wirewound 560m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 560m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR5600JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR5600JE7014
Res Wirewound 560m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR5600JE7014
Res Wirewound 560m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 560m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 .56 5% E70 E3 Vishay - 70P8065 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .56 5% E70 E3 Vishay
70P8065
Cw-2C-14 .56 5% E70 E3 Vishay 70P8065
CW-2C-14 .56 5% E70 e3

CW-2C-14 .56 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR5600JE7014 70P8065
Product Name Res Wirewound 560m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2C-14 .56 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details