Vishay Precision Group Wirewound Resistors CW02CR5500KE1214

Description
CW-2C-14 .55 10% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 .55 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02CR5500KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR5500KE1214
Wirewound Resistors 3110-CW02CR5500KE1214
CW-2C-14 .55 10% E12 e3

CW-2C-14 .55 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 550m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR5500KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 550m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR5500KE1214
Res Wirewound 550m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR5500KE1214
Res Wirewound 550m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 550m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 .55 10% E12 E3 Vishay - 70P8059 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .55 10% E12 E3 Vishay
70P8059
Cw-2C-14 .55 10% E12 E3 Vishay 70P8059
CW-2C-14 .55 10% e12 E3

CW-2C-14 .55 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02CR5500KE1214 CW02CR5500KE1214 70P8059
Product Name Wirewound Resistors Res Wirewound 550m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 .55 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.5500 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details