Vishay Precision Group Res Wirewound 550m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR5500JE7014

Description
Res Wirewound 550m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 550m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 550m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR5500JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 550m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR5500JE7014
Res Wirewound 550m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR5500JE7014
Res Wirewound 550m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 550m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 .55 5% E70 E3 Vishay - 70P8057 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .55 5% E70 E3 Vishay
70P8057
Cw-2C-14 .55 5% E70 E3 Vishay 70P8057
CW-2C-14 .55 5% E70 e3

CW-2C-14 .55 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR5500JE7014 70P8057
Product Name Res Wirewound 550m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2C-14 .55 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129319-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details