Vishay Precision Group Wirewound Resistors CW02CR5100KE1214

Description
CW-2C-14 .51 10% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 .51 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02CR5100KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR5100KE1214
Wirewound Resistors 3110-CW02CR5100KE1214
CW-2C-14 .51 10% E12 e3

CW-2C-14 .51 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 510m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR5100KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR5100KE1214
Res Wirewound 510m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR5100KE1214
Res Wirewound 510m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 510m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 .51 10% E12 E3 Vishay - 70P8051 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .51 10% E12 E3 Vishay
70P8051
Cw-2C-14 .51 10% E12 E3 Vishay 70P8051
CW-2C-14 .51 10% e12 E3

CW-2C-14 .51 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02CR5100KE1214 CW02CR5100KE1214 70P8051
Product Name Wirewound Resistors Res Wirewound 510m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 .51 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.5100 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers