Vishay Precision Group Res Wirewound 510m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR5100JE7014

Description
Res Wirewound 510m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 510m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR5100JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR5100JE7014
Res Wirewound 510m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR5100JE7014
Res Wirewound 510m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 510m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 .51 5% E70 E3 Vishay - 70P8049 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .51 5% E70 E3 Vishay
70P8049
Cw-2C-14 .51 5% E70 E3 Vishay 70P8049
CW-2C-14 .51 5% E70 e3

CW-2C-14 .51 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR5100JE7014 70P8049
Product Name Res Wirewound 510m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2C-14 .51 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details