Vishay Precision Group Res Wirewound 500m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR5000KS7014

Description
Res Wirewound 500m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 500m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR5000KS7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR5000KS7014
Res Wirewound 500m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR5000KS7014
Res Wirewound 500m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02CR5000KS7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR5000KS7014
Wirewound Resistors 3110-CW02CR5000KS7014
CW-2C-14 .5 10% S70

CW-2C-14 .5 10% S70

Supplier's Site Datasheet
Cw, 0.500 X 0.218, 0.5 Ohm, 10% Vishay - 43C9664 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 0.5 Ohm, 10% Vishay
43C9664
Cw, 0.500 X 0.218, 0.5 Ohm, 10% Vishay 43C9664
CW, 0.500 x 0.218", 0.5 Ohm, 10%

CW, 0.500 x 0.218", 0.5 Ohm, 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02CR5000KS7014 3110-CW02CR5000KS7014 43C9664
Product Name Res Wirewound 500m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.500 X 0.218, 0.5 Ohm, 10% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details