Vishay Precision Group Wirewound Resistors CW02CR5000KE12

Description
CW-2C .5 10% E12 e3
Request a Quote Datasheet
Description
CW-2C .5 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02CR5000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR5000KE12
Wirewound Resistors 3110-CW02CR5000KE12
CW-2C .5 10% E12 e3

CW-2C .5 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 500m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR5000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR5000KE12
Res Wirewound 500m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR5000KE12
Res Wirewound 500m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C .5 10% E12 E3 Vishay - 70P8042 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .5 10% E12 E3 Vishay
70P8042
Cw-2C .5 10% E12 E3 Vishay 70P8042
CW-2C .5 10% e12 E3

CW-2C .5 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02CR5000KE12 CW02CR5000KE12 70P8042
Product Name Wirewound Resistors Res Wirewound 500m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C .5 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.5000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details