Vishay Precision Group CW02CR5000JE73 CW02CR5000JE73

Description
CW02CR5000JE73
Request a Quote
Description
CW02CR5000JE73
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CW02CR5000JE73 - CW02CR5000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02CR5000JE73
CW02CR5000JE73
CW02CR5000JE73 CW02CR5000JE73
CW02CR5000JE73

CW02CR5000JE73

Supplier's Site
Resistor, Wirewound, 0.5 Ohm, 2.5W, 5%; Resistance Vishay - 27K6494 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.5 Ohm, 2.5W, 5%; Resistance Vishay
27K6494
Resistor, Wirewound, 0.5 Ohm, 2.5W, 5%; Resistance Vishay 27K6494
RESISTOR, WIREWOUND, 0.5 OHM, 2.5W, 5%; Resistance:0.5ohm; Product Range:CW Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.5 OHM, 2.5W, 5%; Resistance:0.5ohm; Product Range:CW Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR5000JE73 27K6494
Product Name CW02CR5000JE73 Resistor, Wirewound, 0.5 Ohm, 2.5W, 5%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details