Vishay Precision Group Res Wirewound 500m Ohm 3% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR5000HB12

Description
Res Wirewound 500m Ohm 3% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 500m Ohm 3% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 3% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR5000HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 3% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR5000HB12
Res Wirewound 500m Ohm 3% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR5000HB12
Res Wirewound 500m Ohm 3% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500m Ohm 3% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C .5 3% B12 Vishay - 23M4315 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .5 3% B12 Vishay
23M4315
Cw-2C .5 3% B12 Vishay 23M4315
CW-2C .5 3% B12

CW-2C .5 3% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR5000HB12 23M4315
Product Name Res Wirewound 500m Ohm 3% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C .5 3% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details