Vishay Precision Group Res Wirewound 440m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR4400JE12

Description
Res Wirewound 440m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 440m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 440m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR4400JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 440m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR4400JE12
Res Wirewound 440m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR4400JE12
Res Wirewound 440m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 440m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C .44 5% E12 E3 Vishay - 70P8023 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .44 5% E12 E3 Vishay
70P8023
Cw-2C .44 5% E12 E3 Vishay 70P8023
CW-2C .44 5% e12 E3

CW-2C .44 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR4400JE12 70P8023
Product Name Res Wirewound 440m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C .44 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details