Vishay Precision Group Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR4000JS7314

Description
Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR4000JS7314 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR4000JS7314
Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR4000JS7314
Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 .4 5% S73 Vishay - 23M4327 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .4 5% S73 Vishay
23M4327
Cw-2C-14 .4 5% S73 Vishay 23M4327
CW-2C-14 .4 5% S73

CW-2C-14 .4 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR4000JS7314 23M4327
Product Name Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2C-14 .4 5% S73 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details