Vishay Precision Group Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR4000JS73

Description
Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR4000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR4000JS73
Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR4000JS73
Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.500 X 0.218, 0.4 Ohm, 5% Vishay - 43C9657 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 0.4 Ohm, 5% Vishay
43C9657
Cw, 0.500 X 0.218, 0.4 Ohm, 5% Vishay 43C9657
CW, 0.500 x 0.218", 0.4 Ohm, 5%

CW, 0.500 x 0.218", 0.4 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR4000JS73 43C9657
Product Name Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.500 X 0.218, 0.4 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - C3AR11JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details