Vishay Precision Group Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR4000JE12

Description
Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR4000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR4000JE12
Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR4000JE12
Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C .4 5% E12 E3 Vishay - 70P8007 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .4 5% E12 E3 Vishay
70P8007
Cw-2C .4 5% E12 E3 Vishay 70P8007
CW-2C .4 5% e12 E3

CW-2C .4 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR4000JE12 70P8007
Product Name Res Wirewound 400m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C .4 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details