Vishay Precision Group Wirewound Resistors CW02CR3900KE7014

Description
CW-2C-14 .39 10% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 .39 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02CR3900KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR3900KE7014
Wirewound Resistors 3110-CW02CR3900KE7014
CW-2C-14 .39 10% E70 e3

CW-2C-14 .39 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 390m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR3900KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR3900KE7014
Res Wirewound 390m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR3900KE7014
Res Wirewound 390m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 390m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 .39 10% E70 E3 Vishay - 70P8006 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .39 10% E70 E3 Vishay
70P8006
Cw-2C-14 .39 10% E70 E3 Vishay 70P8006
CW-2C-14 .39 10% E70 e3

CW-2C-14 .39 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02CR3900KE7014 CW02CR3900KE7014 70P8006
Product Name Wirewound Resistors Res Wirewound 390m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2C-14 .39 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.3900 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details