Vishay Precision Group Res Wirewound 390m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR3900JE7014

Description
Res Wirewound 390m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 390m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR3900JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR3900JE7014
Res Wirewound 390m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR3900JE7014
Res Wirewound 390m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 390m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 .39 5% E70 E3 Vishay - 70P8002 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .39 5% E70 E3 Vishay
70P8002
Cw-2C-14 .39 5% E70 E3 Vishay 70P8002
CW-2C-14 .39 5% E70 e3

CW-2C-14 .39 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR3900JE7014 70P8002
Product Name Res Wirewound 390m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2C-14 .39 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Temperature Coefficient -500 to 350 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details