CW-2C-14 .33 10% B12
Res Wirewound 330m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
RES,Metal Alloy,0.33Ohms,10+/-
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02CR3300KB1214 | CW02CR3300KB1214 | 28M5147 |
| Product Name | Wirewound Resistors | Res Wirewound 330m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk | Res,metal Alloy,0.33Ohms,10+/-% Tol,-90,90Ppm-Tc Vishay |
| Category / Application | Industrial | ||
| Resistance Range | 0.3300 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | |
| Technology / Construction | Wirewound | MetalAlloy |