Res Wirewound 330m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW-2C .33 10% B12
RES,Metal Alloy,0.33Ohms,10+/-
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02CR3300KB12 | 3110-CW02CR3300KB12 | 43C9649 |
| Product Name | Res Wirewound 330m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors | Res,metal Alloy,0.33Ohms,10+/-% Tol,-90,90Ppm-Tc Vishay |
| Technology / Construction | Wirewound | MetalAlloy | |
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 10 +/- % | 10 +/- % | |
| Temperature Coefficient | 90 ±ppm/°C |