Vishay Precision Group Res Wirewound 330m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR3300JE7014

Description
Res Wirewound 330m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 330m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR3300JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR3300JE7014
Res Wirewound 330m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR3300JE7014
Res Wirewound 330m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 330m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 .33 5% E70 E3 Vishay - 70P7986 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .33 5% E70 E3 Vishay
70P7986
Cw-2C-14 .33 5% E70 E3 Vishay 70P7986
CW-2C-14 .33 5% E70 e3

CW-2C-14 .33 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR3300JE7014 70P7986
Product Name Res Wirewound 330m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2C-14 .33 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details