Vishay Precision Group Res Wirewound 316m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR3160JE1214

Description
Res Wirewound 316m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 316m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 316m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR3160JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 316m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR3160JE1214
Res Wirewound 316m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR3160JE1214
Res Wirewound 316m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 316m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 .316 5% E12 E3 Vishay - 70P7976 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .316 5% E12 E3 Vishay
70P7976
Cw-2C-14 .316 5% E12 E3 Vishay 70P7976
CW-2C-14 .316 5% e12 E3

CW-2C-14 .316 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR3160JE1214 70P7976
Product Name Res Wirewound 316m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 .316 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details