Vishay Precision Group Res Wirewound 310m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR3100KE1214

Description
Res Wirewound 310m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 310m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 310m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR3100KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 310m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR3100KE1214
Res Wirewound 310m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR3100KE1214
Res Wirewound 310m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 310m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02CR3100KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR3100KE1214
Wirewound Resistors 3110-CW02CR3100KE1214
CW-2C-14 .31 10% E12 e3

CW-2C-14 .31 10% E12 e3

Supplier's Site Datasheet
Cw-2C-14 .31 10% E12 E3 Vishay - 70P7972 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .31 10% E12 E3 Vishay
70P7972
Cw-2C-14 .31 10% E12 E3 Vishay 70P7972
CW-2C-14 .31 10% e12 E3

CW-2C-14 .31 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02CR3100KE1214 3110-CW02CR3100KE1214 70P7972
Product Name Res Wirewound 310m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C-14 .31 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers