Vishay Precision Group Res Wirewound 310m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR3100JE7014

Description
Res Wirewound 310m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 310m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 310m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR3100JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 310m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR3100JE7014
Res Wirewound 310m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR3100JE7014
Res Wirewound 310m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 310m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 .31 5% E70 E3 Vishay - 70P7970 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .31 5% E70 E3 Vishay
70P7970
Cw-2C-14 .31 5% E70 E3 Vishay 70P7970
CW-2C-14 .31 5% E70 e3

CW-2C-14 .31 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR3100JE7014 70P7970
Product Name Res Wirewound 310m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2C-14 .31 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details