Vishay Precision Group Res Wirewound 280m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR2800JE70

Description
Res Wirewound 280m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 280m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 280m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR2800JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR2800JE70
Res Wirewound 280m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR2800JE70
Res Wirewound 280m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 280m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C .28 5% E70 E3 Vishay - 70P7953 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .28 5% E70 E3 Vishay
70P7953
Cw-2C .28 5% E70 E3 Vishay 70P7953
CW-2C .28 5% E70 e3

CW-2C .28 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR2800JE70 70P7953
Product Name Res Wirewound 280m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2C .28 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details