Res Wirewound 270m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
RES,Metal Alloy,0.27Ohms,5+/-%
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW02CR2700JS70 | 43C9638 |
| Product Name | Res Wirewound 270m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R | Res,metal Alloy,0.27Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay |
| Technology / Construction | Wirewound | MetalAlloy |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % |