Vishay Precision Group Res Wirewound 250m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR2500KE70

Description
Res Wirewound 250m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 250m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR2500KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR2500KE70
Res Wirewound 250m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR2500KE70
Res Wirewound 250m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02CR2500KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR2500KE70
Wirewound Resistors 3110-CW02CR2500KE70
CW-2C .25 10% E70 e3

CW-2C .25 10% E70 e3

Supplier's Site Datasheet
Cw-2C .25 10% E70 E3 Vishay - 70P7940 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .25 10% E70 E3 Vishay
70P7940
Cw-2C .25 10% E70 E3 Vishay 70P7940
CW-2C .25 10% E70 e3

CW-2C .25 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02CR2500KE70 3110-CW02CR2500KE70 70P7940
Product Name Res Wirewound 250m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C .25 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers