Vishay Precision Group Res Wirewound 250m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR2500JE7014

Description
Res Wirewound 250m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 250m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR2500JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR2500JE7014
Res Wirewound 250m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR2500JE7014
Res Wirewound 250m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 .25 5% E70 E3 Vishay - 70P7937 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .25 5% E70 E3 Vishay
70P7937
Cw-2C-14 .25 5% E70 E3 Vishay 70P7937
CW-2C-14 .25 5% E70 e3

CW-2C-14 .25 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR2500JE7014 70P7937
Product Name Res Wirewound 250m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2C-14 .25 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details