Vishay Precision Group Res Wirewound 240m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR2400JE1214

Description
Res Wirewound 240m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 240m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR2400JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR2400JE1214
Res Wirewound 240m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR2400JE1214
Res Wirewound 240m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 240m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 .24 5% E12 E3 Vishay - 70P7927 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .24 5% E12 E3 Vishay
70P7927
Cw-2C-14 .24 5% E12 E3 Vishay 70P7927
CW-2C-14 .24 5% e12 E3

CW-2C-14 .24 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR2400JE1214 70P7927
Product Name Res Wirewound 240m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 .24 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details