CW-2C-14 .23 10% E12 e3
Res Wirewound 230m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW-2C-14 .23 10% e12 E3
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02CR2300KE1214 | CW02CR2300KE1214 | 70P7923 |
| Product Name | Wirewound Resistors | Res Wirewound 230m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk | Cw-2C-14 .23 10% E12 E3 Vishay |
| Category / Application | Industrial | ||
| Standards and Certifications | RoHS | ||
| Resistance Range | 0.2300 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | |
| Technology / Construction | Wirewound |