Vishay Precision Group Res Wirewound 220m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR2200JE7014

Description
Res Wirewound 220m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 220m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR2200JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR2200JE7014
Res Wirewound 220m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR2200JE7014
Res Wirewound 220m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 220m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 .22 5% E70 E3 Vishay - 70P7913 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .22 5% E70 E3 Vishay
70P7913
Cw-2C-14 .22 5% E70 E3 Vishay 70P7913
CW-2C-14 .22 5% E70 e3

CW-2C-14 .22 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR2200JE7014 70P7913
Product Name Res Wirewound 220m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2C-14 .22 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details