Vishay Precision Group Res Wirewound 220m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR2200JE1214

Description
Res Wirewound 220m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 220m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR2200JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR2200JE1214
Res Wirewound 220m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR2200JE1214
Res Wirewound 220m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 220m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 .22 5% E12 E3 Vishay - 70P7911 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .22 5% E12 E3 Vishay
70P7911
Cw-2C-14 .22 5% E12 E3 Vishay 70P7911
CW-2C-14 .22 5% e12 E3

CW-2C-14 .22 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR2200JE1214 70P7911
Product Name Res Wirewound 220m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 .22 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details