Vishay Precision Group Res Wirewound 200m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR2000KB12

Description
Res Wirewound 200m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 200m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR2000KB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR2000KB12
Res Wirewound 200m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR2000KB12
Res Wirewound 200m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02CR2000KB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR2000KB12
Wirewound Resistors 3110-CW02CR2000KB12
CW-2C .2 10% B12

CW-2C .2 10% B12

Supplier's Site Datasheet
Cw, 0.500 X 0.218, 0.2 Ohm, 10% Vishay - 43C9615 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 0.2 Ohm, 10% Vishay
43C9615
Cw, 0.500 X 0.218, 0.2 Ohm, 10% Vishay 43C9615
CW, 0.500 x 0.218", 0.2 Ohm, 10%

CW, 0.500 x 0.218", 0.2 Ohm, 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02CR2000KB12 3110-CW02CR2000KB12 43C9615
Product Name Res Wirewound 200m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw, 0.500 X 0.218, 0.2 Ohm, 10% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details