Vishay Precision Group Res Wirewound 167m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR1670JE7014

Description
Res Wirewound 167m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 167m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 167m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR1670JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 167m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR1670JE7014
Res Wirewound 167m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR1670JE7014
Res Wirewound 167m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 167m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 .167 5% E70 E3 Vishay - 70P7889 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .167 5% E70 E3 Vishay
70P7889
Cw-2C-14 .167 5% E70 E3 Vishay 70P7889
CW-2C-14 .167 5% E70 e3

CW-2C-14 .167 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR1670JE7014 70P7889
Product Name Res Wirewound 167m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2C-14 .167 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 6-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details