Vishay Precision Group Wirewound Resistors CW02CR1500KE1214

Description
CW-2C-14 .15 10% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 .15 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02CR1500KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR1500KE1214
Wirewound Resistors 3110-CW02CR1500KE1214
CW-2C-14 .15 10% E12 e3

CW-2C-14 .15 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 150m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR1500KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR1500KE1214
Res Wirewound 150m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR1500KE1214
Res Wirewound 150m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 150m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 .15 10% E12 E3 Vishay - 70P7875 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .15 10% E12 E3 Vishay
70P7875
Cw-2C-14 .15 10% E12 E3 Vishay 70P7875
CW-2C-14 .15 10% e12 E3

CW-2C-14 .15 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02CR1500KE1214 CW02CR1500KE1214 70P7875
Product Name Wirewound Resistors Res Wirewound 150m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 .15 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1500 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers