Vishay Precision Group Res Wirewound 150m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR1500JS7014

Description
Res Wirewound 150m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 150m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR1500JS7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR1500JS7014
Res Wirewound 150m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR1500JS7014
Res Wirewound 150m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 150m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 .15 5% S70 Vishay - 23M4323 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .15 5% S70 Vishay
23M4323
Cw-2C-14 .15 5% S70 Vishay 23M4323
CW-2C-14 .15 5% S70

CW-2C-14 .15 5% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR1500JS7014 23M4323
Product Name Res Wirewound 150m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2C-14 .15 5% S70 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details