Vishay Precision Group Res Wirewound 150m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR1500JE7014

Description
Res Wirewound 150m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 150m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR1500JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR1500JE7014
Res Wirewound 150m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR1500JE7014
Res Wirewound 150m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 150m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 .15 5% E70 E3 Vishay - 70P7873 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .15 5% E70 E3 Vishay
70P7873
Cw-2C-14 .15 5% E70 E3 Vishay 70P7873
CW-2C-14 .15 5% E70 e3

CW-2C-14 .15 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR1500JE7014 70P7873
Product Name Res Wirewound 150m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2C-14 .15 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C750J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers