Vishay Precision Group Res Wirewound 140m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR1400KE70

Description
Res Wirewound 140m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 140m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 140m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR1400KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 140m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR1400KE70
Res Wirewound 140m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR1400KE70
Res Wirewound 140m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 140m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02CR1400KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR1400KE70
Wirewound Resistors 3110-CW02CR1400KE70
CW-2C .14 10% E70 e3

CW-2C .14 10% E70 e3

Supplier's Site Datasheet
Cw-2C .14 10% E70 E3 Vishay - 70P7868 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .14 10% E70 E3 Vishay
70P7868
Cw-2C .14 10% E70 E3 Vishay 70P7868
CW-2C .14 10% E70 e3

CW-2C .14 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02CR1400KE70 3110-CW02CR1400KE70 70P7868
Product Name Res Wirewound 140m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C .14 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers