Vishay Precision Group Res Wirewound 130m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR1300JE70

Description
Res Wirewound 130m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 130m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR1300JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR1300JE70
Res Wirewound 130m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR1300JE70
Res Wirewound 130m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 130m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C .13 5% E70 E3 Vishay - 70P7856 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .13 5% E70 E3 Vishay
70P7856
Cw-2C .13 5% E70 E3 Vishay 70P7856
CW-2C .13 5% E70 e3

CW-2C .13 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR1300JE70 70P7856
Product Name Res Wirewound 130m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2C .13 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details