Vishay Precision Group Wirewound Resistors CW02CR1250KE1214

Description
CW-2C-14 .125 10% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 .125 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02CR1250KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR1250KE1214
Wirewound Resistors 3110-CW02CR1250KE1214
CW-2C-14 .125 10% E12 e3

CW-2C-14 .125 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 125m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR1250KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR1250KE1214
Res Wirewound 125m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR1250KE1214
Res Wirewound 125m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 125m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 .125 10% E12 E3 Vishay - 70P7851 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .125 10% E12 E3 Vishay
70P7851
Cw-2C-14 .125 10% E12 E3 Vishay 70P7851
CW-2C-14 .125 10% e12 E3

CW-2C-14 .125 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02CR1250KE1214 CW02CR1250KE1214 70P7851
Product Name Wirewound Resistors Res Wirewound 125m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 .125 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1250 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details