Vishay Precision Group Res Wirewound 120m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR1200JE70

Description
Res Wirewound 120m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 120m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR1200JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR1200JE70
Res Wirewound 120m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR1200JE70
Res Wirewound 120m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 120m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C .12 5% E70 E3 Vishay - 70P7840 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .12 5% E70 E3 Vishay
70P7840
Cw-2C .12 5% E70 E3 Vishay 70P7840
CW-2C .12 5% E70 e3

CW-2C .12 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR1200JE70 70P7840
Product Name Res Wirewound 120m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2C .12 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details