Vishay Precision Group Res Wirewound 110m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR1100JE12

Description
Res Wirewound 110m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 110m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR1100JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR1100JE12
Res Wirewound 110m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR1100JE12
Res Wirewound 110m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 110m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C .11 5% E12 E3 Vishay - 70P7830 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .11 5% E12 E3 Vishay
70P7830
Cw-2C .11 5% E12 E3 Vishay 70P7830
CW-2C .11 5% e12 E3

CW-2C .11 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR1100JE12 70P7830
Product Name Res Wirewound 110m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C .11 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers