Vishay Precision Group Wirewound Resistors CW02C9R100KE70

Description
CW-2C 9.1 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 9.1 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C9R100KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C9R100KE70
Wirewound Resistors 3110-CW02C9R100KE70
CW-2C 9.1 10% E70 e3

CW-2C 9.1 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 9.1 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C9R100KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C9R100KE70
Res Wirewound 9.1 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C9R100KE70
Res Wirewound 9.1 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9.1 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 9.1 10% E70 E3 Vishay - 71P0062 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 9.1 10% E70 E3 Vishay
71P0062
Cw-2C 9.1 10% E70 E3 Vishay 71P0062
CW-2C 9.1 10% E70 e3

CW-2C 9.1 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C9R100KE70 CW02C9R100KE70 71P0062
Product Name Wirewound Resistors Res Wirewound 9.1 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2C 9.1 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 9.1 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A470RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details