Vishay Precision Group Wirewound Resistors CW02C9R100JE1214

Description
CW-2C-14 9.1 5% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 9.1 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C9R100JE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C9R100JE1214
Wirewound Resistors 3110-CW02C9R100JE1214
CW-2C-14 9.1 5% E12 e3

CW-2C-14 9.1 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 9.1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02C9R100JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02C9R100JE1214
Res Wirewound 9.1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C9R100JE1214
Res Wirewound 9.1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9.1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 9.1 5% E12 E3 Vishay - 71P0057 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 9.1 5% E12 E3 Vishay
71P0057
Cw-2C-14 9.1 5% E12 E3 Vishay 71P0057
CW-2C-14 9.1 5% e12 E3

CW-2C-14 9.1 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C9R100JE1214 CW02C9R100JE1214 71P0057
Product Name Wirewound Resistors Res Wirewound 9.1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 9.1 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 9.1 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details