Vishay Precision Group Res Wirewound 9 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C9R000JE12

Description
Res Wirewound 9 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 9 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02C9R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02C9R000JE12
Res Wirewound 9 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C9R000JE12
Res Wirewound 9 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C9R000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C9R000JE12
Wirewound Resistors 3110-CW02C9R000JE12
CW-2C 9 5% E12 e3

CW-2C 9 5% E12 e3

Supplier's Site Datasheet
Cw-2C 9 5% E12 E3 Vishay - 71P0040 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 9 5% E12 E3 Vishay
71P0040
Cw-2C 9 5% E12 E3 Vishay 71P0040
CW-2C 9 5% e12 E3

CW-2C 9 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C9R000JE12 3110-CW02C9R000JE12 71P0040
Product Name Res Wirewound 9 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 9 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details