Vishay Precision Group Res Wirewound 9.1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C9K100KE7014

Description
Res Wirewound 9.1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 9.1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C9K100KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C9K100KE7014
Res Wirewound 9.1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C9K100KE7014
Res Wirewound 9.1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9.1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C9K100KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C9K100KE7014
Wirewound Resistors 3110-CW02C9K100KE7014
CW-2C-14 9.1K 10% E70 e3

CW-2C-14 9.1K 10% E70 e3

Supplier's Site Datasheet
Cw-2C-14 9.1K 10% E70 E3 Vishay - 71P0039 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 9.1K 10% E70 E3 Vishay
71P0039
Cw-2C-14 9.1K 10% E70 E3 Vishay 71P0039
CW-2C-14 9.1K 10% E70 e3

CW-2C-14 9.1K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C9K100KE7014 3110-CW02C9K100KE7014 71P0039
Product Name Res Wirewound 9.1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 9.1K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details