Vishay Precision Group Res Wirewound 9K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C9K000KE1214

Description
Res Wirewound 9K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 9K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C9K000KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C9K000KE1214
Res Wirewound 9K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C9K000KE1214
Res Wirewound 9K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C9K000KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C9K000KE1214
Wirewound Resistors 3110-CW02C9K000KE1214
CW-2C-14 9K 10% E12 e3

CW-2C-14 9K 10% E12 e3

Supplier's Site Datasheet
Cw-2C-14 9K 10% E12 E3 Vishay - 71P0029 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 9K 10% E12 E3 Vishay
71P0029
Cw-2C-14 9K 10% E12 E3 Vishay 71P0029
CW-2C-14 9K 10% e12 E3

CW-2C-14 9K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C9K000KE1214 3110-CW02C9K000KE1214 71P0029
Product Name Res Wirewound 9K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C-14 9K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625995-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 50000 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details