Vishay Precision Group Wirewound Resistors CW02C91R00KE7014

Description
CW-2C-14 91 10% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 91 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C91R00KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C91R00KE7014
Wirewound Resistors 3110-CW02C91R00KE7014
CW-2C-14 91 10% E70 e3

CW-2C-14 91 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 91 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C91R00KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 91 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C91R00KE7014
Res Wirewound 91 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C91R00KE7014
Res Wirewound 91 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 91 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 91 10% E70 E3 Vishay - 71P0087 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 91 10% E70 E3 Vishay
71P0087
Cw-2C-14 91 10% E70 E3 Vishay 71P0087
CW-2C-14 91 10% E70 e3

CW-2C-14 91 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C91R00KE7014 CW02C91R00KE7014 71P0087
Product Name Wirewound Resistors Res Wirewound 91 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 91 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 91 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details