Vishay Precision Group Res Wirewound 91 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C91R00JE12

Description
Res Wirewound 91 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 91 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 91 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C91R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 91 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C91R00JE12
Res Wirewound 91 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C91R00JE12
Res Wirewound 91 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 91 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C91R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C91R00JE12
Wirewound Resistors 3110-CW02C91R00JE12
CW-2C 91 5% E12 e3

CW-2C 91 5% E12 e3

Supplier's Site Datasheet
Cw-2C 91 5% E12 E3 Vishay - 71P0080 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 91 5% E12 E3 Vishay
71P0080
Cw-2C 91 5% E12 E3 Vishay 71P0080
CW-2C 91 5% e12 E3

CW-2C 91 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C91R00JE12 3110-CW02C91R00JE12 71P0080
Product Name Res Wirewound 91 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 91 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers