Vishay Precision Group Wirewound Resistors CW02C900R0KE1214

Description
CW-2C-14 900 10% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 900 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C900R0KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C900R0KE1214
Wirewound Resistors 3110-CW02C900R0KE1214
CW-2C-14 900 10% E12 e3

CW-2C-14 900 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 900 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C900R0KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 900 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C900R0KE1214
Res Wirewound 900 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C900R0KE1214
Res Wirewound 900 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 900 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 900 10% E12 E3 Vishay - 71P0069 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 900 10% E12 E3 Vishay
71P0069
Cw-2C-14 900 10% E12 E3 Vishay 71P0069
CW-2C-14 900 10% e12 E3

CW-2C-14 900 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C900R0KE1214 CW02C900R0KE1214 71P0069
Product Name Wirewound Resistors Res Wirewound 900 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 900 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 900 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers