Vishay Precision Group Wirewound Resistors CW02C8R500KE12

Description
CW-2C 8.5 10% E12 e3
Request a Quote Datasheet
Description
CW-2C 8.5 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C8R500KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C8R500KE12
Wirewound Resistors 3110-CW02C8R500KE12
CW-2C 8.5 10% E12 e3

CW-2C 8.5 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 8.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02C8R500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02C8R500KE12
Res Wirewound 8.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C8R500KE12
Res Wirewound 8.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 8.5 10% E12 E3 Vishay - 70P9979 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 8.5 10% E12 E3 Vishay
70P9979
Cw-2C 8.5 10% E12 E3 Vishay 70P9979
CW-2C 8.5 10% e12 E3

CW-2C 8.5 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C8R500KE12 CW02C8R500KE12 70P9979
Product Name Wirewound Resistors Res Wirewound 8.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2C 8.5 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 8.5 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details