Vishay Precision Group Wirewound Resistors CW02C8R200JE1214

Description
CW-2C-14 8.2 5% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 8.2 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C8R200JE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C8R200JE1214
Wirewound Resistors 3110-CW02C8R200JE1214
CW-2C-14 8.2 5% E12 e3

CW-2C-14 8.2 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 8.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02C8R200JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02C8R200JE1214
Res Wirewound 8.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C8R200JE1214
Res Wirewound 8.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 8.2 5% E12 E3 Vishay - 70P9968 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 8.2 5% E12 E3 Vishay
70P9968
Cw-2C-14 8.2 5% E12 E3 Vishay 70P9968
CW-2C-14 8.2 5% e12 E3

CW-2C-14 8.2 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C8R200JE1214 CW02C8R200JE1214 70P9968
Product Name Wirewound Resistors Res Wirewound 8.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 8.2 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 8.2 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details