Vishay Precision Group Res Wirewound 8.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C8R200JE12

Description
Res Wirewound 8.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 8.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02C8R200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02C8R200JE12
Res Wirewound 8.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C8R200JE12
Res Wirewound 8.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C8R200JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C8R200JE12
Wirewound Resistors 3110-CW02C8R200JE12
CW-2C 8.2 5% E12 e3

CW-2C 8.2 5% E12 e3

Supplier's Site Datasheet
Cw-2C 8.2 5% E12 E3 Vishay - 70P9967 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 8.2 5% E12 E3 Vishay
70P9967
Cw-2C 8.2 5% E12 E3 Vishay 70P9967
CW-2C 8.2 5% e12 E3

CW-2C 8.2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C8R200JE12 3110-CW02C8R200JE12 70P9967
Product Name Res Wirewound 8.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 8.2 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details